Capital Lighting, Inc. 23061-BRZ/FST Exterior -Wall Mount 672696

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Length 0.00 Extension: 3 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Bronze Product Name: One Light Wall Fixture UPC: 641594089486 Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Length 0.00 Extension: 3 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Bronze Product Name: One Light Wall Fixture UPC: 641594089486 Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
23061-BRZ/FST Exterior -Wall Mount - 672696 - Capital Lighting, Inc.
Columbus, OH, USA
23061-BRZ/FST Exterior -Wall Mount
672696
23061-BRZ/FST Exterior -Wall Mount 672696
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Length 0.00 Extension: 3 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Bronze Product Name: One Light Wall Fixture UPC: 641594089486 Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Length 0.00
Extension: 3
Bulb
Type: G9
Qty: 1
Wattage: 40
Finish: Bronze
Product Name: One Light Wall Fixture
UPC: 641594089486
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672696
Product Name 23061-BRZ/FST Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details