Capital Lighting, Inc. 23733-BS/AMB Mini Pendants-Cable 672651

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.25 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594075557 Category: Pendant Glass: Amber Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.25 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594075557 Category: Pendant Glass: Amber Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
23733-BS/AMB Mini Pendants-Cable - 672651 - Capital Lighting, Inc.
Columbus, OH, USA
23733-BS/AMB Mini Pendants-Cable
672651
23733-BS/AMB Mini Pendants-Cable 672651
PRODUCT DETAILS / SPECS Width/Dia: 3.25 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594075557 Category: Pendant Glass: Amber Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 3.25
Height: 12.00
Length 12.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brushed Steel
Product Name: One Light Pendant
UPC: 641594075557
Category: Pendant
Glass: Amber
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672651
Product Name 23733-BS/AMB Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details