Capital Lighting, Inc. 11061WSOI Mid. Chandeliers-Glass Down 672631

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 7.08 Product Name: Three Light Chandelier UPC: 783209019362 Category: Mini Chandelier Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 7.08 Product Name: Three Light Chandelier UPC: 783209019362 Category: Mini Chandelier Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11061WSOI Mid. Chandeliers-Glass Down - 672631 - Capital Lighting, Inc.
Columbus, OH, USA
11061WSOI Mid. Chandeliers-Glass Down
672631
11061WSOI Mid. Chandeliers-Glass Down 672631
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 7.08 Product Name: Three Light Chandelier UPC: 783209019362 Category: Mini Chandelier Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 13.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 7.08
Product Name: Three Light Chandelier
UPC: 783209019362
Category: Mini Chandelier
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672631
Product Name 11061WSOI Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details