Capital Lighting, Inc. 23214-BS/SLA Sconces-Pocket 672629

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.50 Length 9.50 Extension: 3.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Steel Product Name: Two Light Sconce UPC: 641594104646 Category: Wall Sconce Glass: Shava Hat Large Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.50 Length 9.50 Extension: 3.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Steel Product Name: Two Light Sconce UPC: 641594104646 Category: Wall Sconce Glass: Shava Hat Large Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
23214-BS/SLA Sconces-Pocket - 672629 - Capital Lighting, Inc.
Columbus, OH, USA
23214-BS/SLA Sconces-Pocket
672629
23214-BS/SLA Sconces-Pocket 672629
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.50 Length 9.50 Extension: 3.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Steel Product Name: Two Light Sconce UPC: 641594104646 Category: Wall Sconce Glass: Shava Hat Large Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 9.50
Length 9.50
Extension: 3.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Brushed Steel
Product Name: Two Light Sconce
UPC: 641594104646
Category: Wall Sconce
Glass: Shava Hat Large
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672629
Product Name 23214-BS/SLA Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details