Capital Lighting, Inc. 2859EG Semi-Flush Mts.-Bowl Style 672616

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 10.50 Bulb Qty: 3 Wattage: 60 Finish: Etruscan Gold Weight: 7.96 Product Name: Three Light Semi-Flush Mount UPC: 783209285903 Category: Semi-Flush Mount Glass: Frosted Ivory Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 10.50 Bulb Qty: 3 Wattage: 60 Finish: Etruscan Gold Weight: 7.96 Product Name: Three Light Semi-Flush Mount UPC: 783209285903 Category: Semi-Flush Mount Glass: Frosted Ivory Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2859EG Semi-Flush Mts.-Bowl Style - 672616 - Capital Lighting, Inc.
Columbus, OH, USA
2859EG Semi-Flush Mts.-Bowl Style
672616
2859EG Semi-Flush Mts.-Bowl Style 672616
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 10.50 Bulb Qty: 3 Wattage: 60 Finish: Etruscan Gold Weight: 7.96 Product Name: Three Light Semi-Flush Mount UPC: 783209285903 Category: Semi-Flush Mount Glass: Frosted Ivory Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 10.50
Bulb
Qty: 3
Wattage: 60
Finish: Etruscan Gold
Weight: 7.96
Product Name: Three Light Semi-Flush Mount
UPC: 783209285903
Category: Semi-Flush Mount
Glass: Frosted Ivory
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672616
Product Name 2859EG Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details