Capital Lighting, Inc. 41424WGGO Exterior -Wall Mount 672611

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 19.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Golden Bronze Weight: 9.04 Product Name: Two Light Outdoor Wall Lantern UPC: 783209063983 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 19.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Golden Bronze Weight: 9.04 Product Name: Two Light Outdoor Wall Lantern UPC: 783209063983 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
41424WGGO Exterior -Wall Mount - 672611 - Capital Lighting, Inc.
Columbus, OH, USA
41424WGGO Exterior -Wall Mount
672611
41424WGGO Exterior -Wall Mount 672611
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 19.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Golden Bronze Weight: 9.04 Product Name: Two Light Outdoor Wall Lantern UPC: 783209063983 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 19.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Golden Bronze
Weight: 9.04
Product Name: Two Light Outdoor Wall Lantern
UPC: 783209063983
Category: Outdoor Wall Mount
Glass: Water
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672611
Product Name 41424WGGO Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details