Capital Lighting, Inc. 41425WGBK Exterior -Wall Mount 672610

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 13.89 Product Name: Three Light Outdoor Wall Lantern UPC: 783209063990 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 13.89 Product Name: Three Light Outdoor Wall Lantern UPC: 783209063990 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
41425WGBK Exterior -Wall Mount - 672610 - Capital Lighting, Inc.
Columbus, OH, USA
41425WGBK Exterior -Wall Mount
672610
41425WGBK Exterior -Wall Mount 672610
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 13.89 Product Name: Three Light Outdoor Wall Lantern UPC: 783209063990 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 24.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Weight: 13.89
Product Name: Three Light Outdoor Wall Lantern
UPC: 783209063990
Category: Outdoor Wall Mount
Glass: Water
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672610
Product Name 41425WGBK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details