Capital Lighting, Inc. 23204-LAV Sconces-Pocket 672601

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.50 Length 9.50 Extension: 3.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Lava Product Name: Two Light Sconce UPC: 641594005516 Category: Wall Sconce Glass: Lava Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.50 Length 9.50 Extension: 3.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Lava Product Name: Two Light Sconce UPC: 641594005516 Category: Wall Sconce Glass: Lava Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
23204-LAV Sconces-Pocket - 672601 - Capital Lighting, Inc.
Columbus, OH, USA
23204-LAV Sconces-Pocket
672601
23204-LAV Sconces-Pocket 672601
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.50 Length 9.50 Extension: 3.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Lava Product Name: Two Light Sconce UPC: 641594005516 Category: Wall Sconce Glass: Lava Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 9.50
Length 9.50
Extension: 3.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Lava
Product Name: Two Light Sconce
UPC: 641594005516
Category: Wall Sconce
Glass: Lava
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672601
Product Name 23204-LAV Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details