Capital Lighting, Inc. 50570-ORB/OPL Sconces-Double Glass 672589

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.30 Height: 20.75 Length 20.75 Extension: 4.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Two Light Wall Fixture UPC: 641594128079 Category: Wall Fixture Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.30 Height: 20.75 Length 20.75 Extension: 4.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Two Light Wall Fixture UPC: 641594128079 Category: Wall Fixture Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
50570-ORB/OPL Sconces-Double Glass - 672589 - Capital Lighting, Inc.
Columbus, OH, USA
50570-ORB/OPL Sconces-Double Glass
672589
50570-ORB/OPL Sconces-Double Glass 672589
PRODUCT DETAILS / SPECS Width/Dia: 4.30 Height: 20.75 Length 20.75 Extension: 4.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Two Light Wall Fixture UPC: 641594128079 Category: Wall Fixture Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 4.30
Height: 20.75
Length 20.75
Extension: 4.5
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Oil Rubbed Bronze
Product Name: Two Light Wall Fixture
UPC: 641594128079
Category: Wall Fixture
Glass: Opal
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672589
Product Name 50570-ORB/OPL Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details