Capital Lighting, Inc. 50958-BS/WH Pendants-Drum Shade 672586

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Steel Product Name: Two Light Pendant UPC: 641594128109 Category: Cable Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Steel Product Name: Two Light Pendant UPC: 641594128109 Category: Cable Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
50958-BS/WH Pendants-Drum Shade - 672586 - Capital Lighting, Inc.
Columbus, OH, USA
50958-BS/WH Pendants-Drum Shade
672586
50958-BS/WH Pendants-Drum Shade 672586
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Steel Product Name: Two Light Pendant UPC: 641594128109 Category: Cable Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 12.00
Length 12.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Steel
Product Name: Two Light Pendant
UPC: 641594128109
Category: Cable Pendant
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672586
Product Name 50958-BS/WH Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details