Capital Lighting, Inc. 50957-BS/WH Flush Mounts-Drum Shades 672584

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 7.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Steel Product Name: Four Light Flush Mount UPC: 641594128093 Category: Flush-Mount Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 7.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Steel Product Name: Four Light Flush Mount UPC: 641594128093 Category: Flush-Mount Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
50957-BS/WH Flush Mounts-Drum Shades - 672584 - Capital Lighting, Inc.
Columbus, OH, USA
50957-BS/WH Flush Mounts-Drum Shades
672584
50957-BS/WH Flush Mounts-Drum Shades 672584
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 7.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Steel Product Name: Four Light Flush Mount UPC: 641594128093 Category: Flush-Mount Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 7.50
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Brushed Steel
Product Name: Four Light Flush Mount
UPC: 641594128093
Category: Flush-Mount
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672584
Product Name 50957-BS/WH Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details