Capital Lighting, Inc. 50569-BS/OPL Sconces-Single Glass 672555

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.30 Height: 12.75 Length 12.75 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Steel Product Name: One Light Wall Fixture UPC: 641594128048 Category: Wall Fixture Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.30 Height: 12.75 Length 12.75 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Steel Product Name: One Light Wall Fixture UPC: 641594128048 Category: Wall Fixture Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
50569-BS/OPL Sconces-Single Glass - 672555 - Capital Lighting, Inc.
Columbus, OH, USA
50569-BS/OPL Sconces-Single Glass
672555
50569-BS/OPL Sconces-Single Glass 672555
PRODUCT DETAILS / SPECS Width/Dia: 4.30 Height: 12.75 Length 12.75 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Steel Product Name: One Light Wall Fixture UPC: 641594128048 Category: Wall Fixture Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 4.30
Height: 12.75
Length 12.75
Extension: 4.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brushed Steel
Product Name: One Light Wall Fixture
UPC: 641594128048
Category: Wall Fixture
Glass: Opal
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672555
Product Name 50569-BS/OPL Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details