Capital Lighting, Inc. 50567-BS/OPL Sconces-Double Glass 672552

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.30 Height: 22.00 Length 22.00 Extension: 5.9 Bulb Type: FT18DL Qty: 2 Wattage: 18 Finish: Brushed Steel Product Name: Two Light Wall Fixture UPC: 641594128468 Category: Wall Fixture Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.30 Height: 22.00 Length 22.00 Extension: 5.9 Bulb Type: FT18DL Qty: 2 Wattage: 18 Finish: Brushed Steel Product Name: Two Light Wall Fixture UPC: 641594128468 Category: Wall Fixture Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
50567-BS/OPL Sconces-Double Glass - 672552 - Capital Lighting, Inc.
Columbus, OH, USA
50567-BS/OPL Sconces-Double Glass
672552
50567-BS/OPL Sconces-Double Glass 672552
PRODUCT DETAILS / SPECS Width/Dia: 4.30 Height: 22.00 Length 22.00 Extension: 5.9 Bulb Type: FT18DL Qty: 2 Wattage: 18 Finish: Brushed Steel Product Name: Two Light Wall Fixture UPC: 641594128468 Category: Wall Fixture Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 4.30
Height: 22.00
Length 22.00
Extension: 5.9
Bulb
Type: FT18DL
Qty: 2
Wattage: 18
Finish: Brushed Steel
Product Name: Two Light Wall Fixture
UPC: 641594128468
Category: Wall Fixture
Glass: Opal
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672552
Product Name 50567-BS/OPL Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details