Capital Lighting, Inc. 50561-CH/CLOP Sconces-Single Glass 672551

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 12.00 Length 12.00 Extension: 4.6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Wall Fixture UPC: 641594015744 Category: Wall Fixture Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 12.00 Length 12.00 Extension: 4.6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Wall Fixture UPC: 641594015744 Category: Wall Fixture Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
50561-CH/CLOP Sconces-Single Glass - 672551 - Capital Lighting, Inc.
Columbus, OH, USA
50561-CH/CLOP Sconces-Single Glass
672551
50561-CH/CLOP Sconces-Single Glass 672551
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 12.00 Length 12.00 Extension: 4.6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Wall Fixture UPC: 641594015744 Category: Wall Fixture Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 12.00
Length 12.00
Extension: 4.6
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Chrome
Product Name: One Light Wall Fixture
UPC: 641594015744
Category: Wall Fixture
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672551
Product Name 50561-CH/CLOP Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details