Capital Lighting, Inc. 50080-BRZ/OPL Flush Mounts-Bowl Style 672529

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Bronze Product Name: Two Light Flush Mount UPC: 641594079715 Category: Flush-Mount Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Bronze Product Name: Two Light Flush Mount UPC: 641594079715 Category: Flush-Mount Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
50080-BRZ/OPL Flush Mounts-Bowl Style - 672529 - Capital Lighting, Inc.
Columbus, OH, USA
50080-BRZ/OPL Flush Mounts-Bowl Style
672529
50080-BRZ/OPL Flush Mounts-Bowl Style 672529
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Bronze Product Name: Two Light Flush Mount UPC: 641594079715 Category: Flush-Mount Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 4.50
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Bronze
Product Name: Two Light Flush Mount
UPC: 641594079715
Category: Flush-Mount
Glass: Opal
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672529
Product Name 50080-BRZ/OPL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details