Capital Lighting, Inc. 50133-BS/FST Flush Mounts-Bowl Style 672526

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Brushed Steel Product Name: One Light Flush Mount UPC: 641594128420 Category: Flush-Mount Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Brushed Steel Product Name: One Light Flush Mount UPC: 641594128420 Category: Flush-Mount Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
50133-BS/FST Flush Mounts-Bowl Style - 672526 - Capital Lighting, Inc.
Columbus, OH, USA
50133-BS/FST Flush Mounts-Bowl Style
672526
50133-BS/FST Flush Mounts-Bowl Style 672526
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Brushed Steel Product Name: One Light Flush Mount UPC: 641594128420 Category: Flush-Mount Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 5.50
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Brushed Steel
Product Name: One Light Flush Mount
UPC: 641594128420
Category: Flush-Mount
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672526
Product Name 50133-BS/FST Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details