Capital Lighting, Inc. 50132-BS/FST Sconces-Pocket 672524

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 5.00 Length 5.00 Extension: 8 Bulb Type: T3 Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Sconce UPC: 641594128413 Category: Wall Sconce Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 5.00 Length 5.00 Extension: 8 Bulb Type: T3 Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Sconce UPC: 641594128413 Category: Wall Sconce Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
50132-BS/FST Sconces-Pocket - 672524 - Capital Lighting, Inc.
Columbus, OH, USA
50132-BS/FST Sconces-Pocket
672524
50132-BS/FST Sconces-Pocket 672524
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 5.00 Length 5.00 Extension: 8 Bulb Type: T3 Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Sconce UPC: 641594128413 Category: Wall Sconce Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 5.00
Length 5.00
Extension: 8
Bulb
Type: T3
Qty: 1
Wattage: 100
Finish: Brushed Steel
Product Name: One Light Sconce
UPC: 641594128413
Category: Wall Sconce
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672524
Product Name 50132-BS/FST Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details