Capital Lighting, Inc. 31022-BS/ACR Bathroom Fixtures-Two Lights 672500

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.75 Height: 4.00 Length 4.00 Extension: 3.5 Bulb Type: T5 Qty: 2 Wattage: 39 Finish: Brushed Steel Product Name: Two Light Wall Fixture UPC: 641594129533 Category: Wall or Vanity Fixture Glass: Acrylic Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.75 Height: 4.00 Length 4.00 Extension: 3.5 Bulb Type: T5 Qty: 2 Wattage: 39 Finish: Brushed Steel Product Name: Two Light Wall Fixture UPC: 641594129533 Category: Wall or Vanity Fixture Glass: Acrylic Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
31022-BS/ACR Bathroom Fixtures-Two Lights - 672500 - Capital Lighting, Inc.
Columbus, OH, USA
31022-BS/ACR Bathroom Fixtures-Two Lights
672500
31022-BS/ACR Bathroom Fixtures-Two Lights 672500
PRODUCT DETAILS / SPECS Width/Dia: 36.75 Height: 4.00 Length 4.00 Extension: 3.5 Bulb Type: T5 Qty: 2 Wattage: 39 Finish: Brushed Steel Product Name: Two Light Wall Fixture UPC: 641594129533 Category: Wall or Vanity Fixture Glass: Acrylic Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 36.75
Height: 4.00
Length 4.00
Extension: 3.5
Bulb
Type: T5
Qty: 2
Wattage: 39
Finish: Brushed Steel
Product Name: Two Light Wall Fixture
UPC: 641594129533
Category: Wall or Vanity Fixture
Glass: Acrylic
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672500
Product Name 31022-BS/ACR Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details