PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 21.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Bronze
Product Name: Five Light Chandelier
Category: Chandelier
Shipped Via: UPS
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 672497 |
| Product Name | 33273 Mid. Chandeliers-Glass Up |
| Application | Residential |