Capital Lighting, Inc. 39523-CH Island/Pool Table-3 Light Bar 672495

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 17.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Light Chrome
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 17.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Light Chrome

Suppliers

Company
Product
Description
Supplier Links
39523-CH Island/Pool Table-3 Light Bar - 672495 - Capital Lighting, Inc.
Columbus, OH, USA
39523-CH Island/Pool Table-3 Light Bar
672495
39523-CH Island/Pool Table-3 Light Bar 672495
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 17.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Light Chrome

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 17.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Light Chrome

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672495
Product Name 39523-CH Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details