Capital Lighting, Inc. 20725-ORB/OPL Flush Mounts-Bowl Style 672487

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 3.50 Extension: 3.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Two Light Flush Mount UPC: 641594003147 Category: Flush-Mount Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 3.50 Extension: 3.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Two Light Flush Mount UPC: 641594003147 Category: Flush-Mount Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
20725-ORB/OPL Flush Mounts-Bowl Style - 672487 - Capital Lighting, Inc.
Columbus, OH, USA
20725-ORB/OPL Flush Mounts-Bowl Style
672487
20725-ORB/OPL Flush Mounts-Bowl Style 672487
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 3.50 Extension: 3.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Two Light Flush Mount UPC: 641594003147 Category: Flush-Mount Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 3.50
Extension: 3.5
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Oil Rubbed Bronze
Product Name: Two Light Flush Mount
UPC: 641594003147
Category: Flush-Mount
Glass: Opal
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672487
Product Name 20725-ORB/OPL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2061276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details