Capital Lighting, Inc. 39521-CH Sconces-Single Glass 672473

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.00 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Light Chrome
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.00 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Light Chrome

Suppliers

Company
Product
Description
Supplier Links
39521-CH Sconces-Single Glass - 672473 - Capital Lighting, Inc.
Columbus, OH, USA
39521-CH Sconces-Single Glass
672473
39521-CH Sconces-Single Glass 672473
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.00 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Light Chrome

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 8.00
Extension: 5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Light Chrome

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672473
Product Name 39521-CH Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details