Capital Lighting, Inc. 39521-BZ Sconces-Single Glass 672472

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.00 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.00 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Bronze

Suppliers

Company
Product
Description
Supplier Links
39521-BZ Sconces-Single Glass - 672472 - Capital Lighting, Inc.
Columbus, OH, USA
39521-BZ Sconces-Single Glass
672472
39521-BZ Sconces-Single Glass 672472
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.00 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 8.00
Extension: 5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Dark Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672472
Product Name 39521-BZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details