Capital Lighting, Inc. 79121-10 Exterior -Wall Mount 672469

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.00 Extension: 7.5 Bulb Type: LED Qty: 1 Wattage: 7
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.00 Extension: 7.5 Bulb Type: LED Qty: 1 Wattage: 7

Suppliers

Company
Product
Description
Supplier Links
79121-10 Exterior -Wall Mount - 672469 - Capital Lighting, Inc.
Columbus, OH, USA
79121-10 Exterior -Wall Mount
672469
79121-10 Exterior -Wall Mount 672469
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.00 Extension: 7.5 Bulb Type: LED Qty: 1 Wattage: 7

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 12.00
Extension: 7.5
Bulb
Type: LED
Qty: 1
Wattage: 7

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672469
Product Name 79121-10 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details