Capital Lighting, Inc. 25764-BS Bathroom Fixtures-Four Lights 672468

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Brushed Steel Product Name: Four Light Bath Fixture Category: bath Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Brushed Steel Product Name: Four Light Bath Fixture Category: bath Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
25764-BS Bathroom Fixtures-Four Lights - 672468 - Capital Lighting, Inc.
Columbus, OH, USA
25764-BS Bathroom Fixtures-Four Lights
672468
25764-BS Bathroom Fixtures-Four Lights 672468
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Brushed Steel Product Name: Four Light Bath Fixture Category: bath Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 10.00
Extension: 9
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Antique Brushed Steel
Product Name: Four Light Bath Fixture
Category: bath
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672468
Product Name 25764-BS Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details