Capital Lighting, Inc. 25763-BS Bathroom Fixtures-Three Lights 672465

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Brushed Steel Product Name: Three Light Bath Fixture Category: Bath Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Brushed Steel Product Name: Three Light Bath Fixture Category: Bath Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
25763-BS Bathroom Fixtures-Three Lights - 672465 - Capital Lighting, Inc.
Columbus, OH, USA
25763-BS Bathroom Fixtures-Three Lights
672465
25763-BS Bathroom Fixtures-Three Lights 672465
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Brushed Steel Product Name: Three Light Bath Fixture Category: Bath Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 10.00
Extension: 9
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Brushed Steel
Product Name: Three Light Bath Fixture
Category: Bath
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672465
Product Name 25763-BS Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details