Capital Lighting, Inc. 20450-OPL Exterior -Wall Mt./Flush 672459

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.25 Length 10.25 Extension: 4 Bulb Qty: 1 Wattage: 60 Finish: Opal Glass Product Name: One Light Wall Fixture UPC: 641594127911 Category: Wall Fixture Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.25 Length 10.25 Extension: 4 Bulb Qty: 1 Wattage: 60 Finish: Opal Glass Product Name: One Light Wall Fixture UPC: 641594127911 Category: Wall Fixture Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
20450-OPL Exterior -Wall Mt./Flush - 672459 - Capital Lighting, Inc.
Columbus, OH, USA
20450-OPL Exterior -Wall Mt./Flush
672459
20450-OPL Exterior -Wall Mt./Flush 672459
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.25 Length 10.25 Extension: 4 Bulb Qty: 1 Wattage: 60 Finish: Opal Glass Product Name: One Light Wall Fixture UPC: 641594127911 Category: Wall Fixture Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 10.25
Length 10.25
Extension: 4
Bulb
Qty: 1
Wattage: 60
Finish: Opal Glass
Product Name: One Light Wall Fixture
UPC: 641594127911
Category: Wall Fixture
Glass: Opal
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672459
Product Name 20450-OPL Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details