Capital Lighting, Inc. 20626-WH/OPL Flush Mounts-Bowl Style 672450

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: White Product Name: Two Light Flush Mount UPC: 641594647259 Category: Flush-Mount Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: White Product Name: Two Light Flush Mount UPC: 641594647259 Category: Flush-Mount Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
20626-WH/OPL Flush Mounts-Bowl Style - 672450 - Capital Lighting, Inc.
Columbus, OH, USA
20626-WH/OPL Flush Mounts-Bowl Style
672450
20626-WH/OPL Flush Mounts-Bowl Style 672450
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: White Product Name: Two Light Flush Mount UPC: 641594647259 Category: Flush-Mount Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 5.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: White
Product Name: Two Light Flush Mount
UPC: 641594647259
Category: Flush-Mount
Glass: Opal
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672450
Product Name 20626-WH/OPL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details