PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.00
Extension: 8.5
Bulb
Type: LED
Qty: 1
Wattage: 7
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 672440 |
| Product Name | 79111-12 Exterior -Wall Mount |
| Application | Residential; Outdoor |