Capital Lighting, Inc. 20296-BL/FST Exterior -Wall Mt./Flush 672438

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Extension: 5 Bulb Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Flush Mount UPC: 641594799439 Category: Bulkhead Glass: Frosted Naut Shipped Via: UPS Safety Rating: CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Extension: 5 Bulb Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Flush Mount UPC: 641594799439 Category: Bulkhead Glass: Frosted Naut Shipped Via: UPS Safety Rating: CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
20296-BL/FST Exterior -Wall Mt./Flush - 672438 - Capital Lighting, Inc.
Columbus, OH, USA
20296-BL/FST Exterior -Wall Mt./Flush
672438
20296-BL/FST Exterior -Wall Mt./Flush 672438
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Extension: 5 Bulb Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Flush Mount UPC: 641594799439 Category: Bulkhead Glass: Frosted Naut Shipped Via: UPS Safety Rating: CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Extension: 5
Bulb
Qty: 1
Wattage: 100
Finish: Black
Product Name: One Light Flush Mount
UPC: 641594799439
Category: Bulkhead
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672438
Product Name 20296-BL/FST Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details