Capital Lighting, Inc. 1017BK Exterior -Ceiling Mount 672436

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Weight: 1.32 Product Name: Two Light Outdoor Ceiling Mount UPC: 783209101715 Category: Outdoor Ceiling Mount Glass: Clear Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Weight: 1.32 Product Name: Two Light Outdoor Ceiling Mount UPC: 783209101715 Category: Outdoor Ceiling Mount Glass: Clear Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
1017BK Exterior -Ceiling Mount - 672436 - Capital Lighting, Inc.
Columbus, OH, USA
1017BK Exterior -Ceiling Mount
672436
1017BK Exterior -Ceiling Mount 672436
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Weight: 1.32 Product Name: Two Light Outdoor Ceiling Mount UPC: 783209101715 Category: Outdoor Ceiling Mount Glass: Clear Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 5.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Black
Weight: 1.32
Product Name: Two Light Outdoor Ceiling Mount
UPC: 783209101715
Category: Outdoor Ceiling Mount
Glass: Clear
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672436
Product Name 1017BK Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details