Capital Lighting, Inc. 20294-WH/FST Exterior -Wall Mt./Flush 672435

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Extension: 4 Bulb Qty: 1 Wattage: 60 Finish: White Product Name: One Light Flush Mount UPC: 641594425635 Category: Bulkhead Glass: Frosted Naut Shipped Via: UPS Safety Rating: CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Extension: 4 Bulb Qty: 1 Wattage: 60 Finish: White Product Name: One Light Flush Mount UPC: 641594425635 Category: Bulkhead Glass: Frosted Naut Shipped Via: UPS Safety Rating: CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
20294-WH/FST Exterior -Wall Mt./Flush - 672435 - Capital Lighting, Inc.
Columbus, OH, USA
20294-WH/FST Exterior -Wall Mt./Flush
672435
20294-WH/FST Exterior -Wall Mt./Flush 672435
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Extension: 4 Bulb Qty: 1 Wattage: 60 Finish: White Product Name: One Light Flush Mount UPC: 641594425635 Category: Bulkhead Glass: Frosted Naut Shipped Via: UPS Safety Rating: CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Extension: 4
Bulb
Qty: 1
Wattage: 60
Finish: White
Product Name: One Light Flush Mount
UPC: 641594425635
Category: Bulkhead
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672435
Product Name 20294-WH/FST Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details