Capital Lighting, Inc. 20415-ALB Sconces-Pocket 672422

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.75 Length 11.75 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Sconce UPC: 641594001822 Category: Wall Sconce Glass: Alabaster Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.75 Length 11.75 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Sconce UPC: 641594001822 Category: Wall Sconce Glass: Alabaster Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
20415-ALB Sconces-Pocket - 672422 - Capital Lighting, Inc.
Columbus, OH, USA
20415-ALB Sconces-Pocket
672422
20415-ALB Sconces-Pocket 672422
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.75 Length 11.75 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Sconce UPC: 641594001822 Category: Wall Sconce Glass: Alabaster Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 11.75
Length 11.75
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Steel
Product Name: One Light Sconce
UPC: 641594001822
Category: Wall Sconce
Glass: Alabaster
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672422
Product Name 20415-ALB Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892208 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details