Capital Lighting, Inc. 20414-SAT/FST Sconces-Pocket 672420

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 4.00 Length 4.00 Extension: 4.5 Bulb Type: T3 Qty: 1 Wattage: 150 Finish: Satin Product Name: One Light Sconce UPC: 641594999587 Category: Wall Sconce Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 4.00 Length 4.00 Extension: 4.5 Bulb Type: T3 Qty: 1 Wattage: 150 Finish: Satin Product Name: One Light Sconce UPC: 641594999587 Category: Wall Sconce Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
20414-SAT/FST Sconces-Pocket - 672420 - Capital Lighting, Inc.
Columbus, OH, USA
20414-SAT/FST Sconces-Pocket
672420
20414-SAT/FST Sconces-Pocket 672420
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 4.00 Length 4.00 Extension: 4.5 Bulb Type: T3 Qty: 1 Wattage: 150 Finish: Satin Product Name: One Light Sconce UPC: 641594999587 Category: Wall Sconce Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 4.00
Length 4.00
Extension: 4.5
Bulb
Type: T3
Qty: 1
Wattage: 150
Finish: Satin
Product Name: One Light Sconce
UPC: 641594999587
Category: Wall Sconce
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672420
Product Name 20414-SAT/FST Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details