Capital Lighting, Inc. 20330-BL/FST Exterior -Wall Mt./Flush 672413

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 10.25 Length 10.25 Extension: 4.75 Bulb Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Wall Fixture UPC: 641594001471 Category: Wall Fixture Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 10.25 Length 10.25 Extension: 4.75 Bulb Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Wall Fixture UPC: 641594001471 Category: Wall Fixture Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
20330-BL/FST Exterior -Wall Mt./Flush - 672413 - Capital Lighting, Inc.
Columbus, OH, USA
20330-BL/FST Exterior -Wall Mt./Flush
672413
20330-BL/FST Exterior -Wall Mt./Flush 672413
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 10.25 Length 10.25 Extension: 4.75 Bulb Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Wall Fixture UPC: 641594001471 Category: Wall Fixture Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 10.25
Length 10.25
Extension: 4.75
Bulb
Qty: 2
Wattage: 60
Finish: Black
Product Name: Two Light Wall Fixture
UPC: 641594001471
Category: Wall Fixture
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672413
Product Name 20330-BL/FST Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details