Capital Lighting, Inc. 20337-BRZ/FST Exterior -Ceiling Mount 672412

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Extension: 4.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Bronze Product Name: One Light Flush Mount UPC: 641594001624 Shipped Via: UPS Safety Rating: CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Extension: 4.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Bronze Product Name: One Light Flush Mount UPC: 641594001624 Shipped Via: UPS Safety Rating: CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
20337-BRZ/FST Exterior -Ceiling Mount - 672412 - Capital Lighting, Inc.
Columbus, OH, USA
20337-BRZ/FST Exterior -Ceiling Mount
672412
20337-BRZ/FST Exterior -Ceiling Mount 672412
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Extension: 4.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Bronze Product Name: One Light Flush Mount UPC: 641594001624 Shipped Via: UPS Safety Rating: CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 5.00
Extension: 4.75
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Bronze
Product Name: One Light Flush Mount
UPC: 641594001624
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672412
Product Name 20337-BRZ/FST Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details