Capital Lighting, Inc. 20355-BRZ/FST Exterior -Ceiling Mount 672403

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Flush Mount UPC: 641594104165 Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Flush Mount UPC: 641594104165 Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
20355-BRZ/FST Exterior -Ceiling Mount - 672403 - Capital Lighting, Inc.
Columbus, OH, USA
20355-BRZ/FST Exterior -Ceiling Mount
672403
20355-BRZ/FST Exterior -Ceiling Mount 672403
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Flush Mount UPC: 641594104165 Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bronze
Product Name: One Light Flush Mount
UPC: 641594104165
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672403
Product Name 20355-BRZ/FST Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details