Capital Lighting, Inc. 20363-SAT Exterior -Wall Mount 672402

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 6.00 Length 6.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Product Name: One Light Wall Fixture UPC: 641594104295 Category: Wallwasher Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 6.00 Length 6.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Product Name: One Light Wall Fixture UPC: 641594104295 Category: Wallwasher Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
20363-SAT Exterior -Wall Mount - 672402 - Capital Lighting, Inc.
Columbus, OH, USA
20363-SAT Exterior -Wall Mount
672402
20363-SAT Exterior -Wall Mount 672402
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 6.00 Length 6.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Product Name: One Light Wall Fixture UPC: 641594104295 Category: Wallwasher Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 6.00
Length 6.00
Extension: 5.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin
Product Name: One Light Wall Fixture
UPC: 641594104295
Category: Wallwasher
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672402
Product Name 20363-SAT Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details