Capital Lighting, Inc. 20356-SAT/FST Exterior -Ceiling Mount 672401

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Extension: 4.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Product Name: Two Light Flush Mount UPC: 641594104196 Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Extension: 4.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Product Name: Two Light Flush Mount UPC: 641594104196 Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
20356-SAT/FST Exterior -Ceiling Mount - 672401 - Capital Lighting, Inc.
Columbus, OH, USA
20356-SAT/FST Exterior -Ceiling Mount
672401
20356-SAT/FST Exterior -Ceiling Mount 672401
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Extension: 4.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Product Name: Two Light Flush Mount UPC: 641594104196 Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Extension: 4.5
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Satin
Product Name: Two Light Flush Mount
UPC: 641594104196
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672401
Product Name 20356-SAT/FST Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details