Capital Lighting, Inc. F2227SB Foyer/Hall Lanterns-Open Frame 671992

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 41.75 Length 41.75 Extension: 7.5 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Soleil Bronze Product Name: Six Light Pendant Entry UPC: 782042992191 Category: Interior Top to outlet: 3.88
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 41.75 Length 41.75 Extension: 7.5 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Soleil Bronze Product Name: Six Light Pendant Entry UPC: 782042992191 Category: Interior Top to outlet: 3.88

Suppliers

Company
Product
Description
Supplier Links
F2227SB Foyer/Hall Lanterns-Open Frame - 671992 - Capital Lighting, Inc.
Columbus, OH, USA
F2227SB Foyer/Hall Lanterns-Open Frame
671992
F2227SB Foyer/Hall Lanterns-Open Frame 671992
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 41.75 Length 41.75 Extension: 7.5 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Soleil Bronze Product Name: Six Light Pendant Entry UPC: 782042992191 Category: Interior Top to outlet: 3.88

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 41.75
Length 41.75
Extension: 7.5
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Soleil Bronze
Product Name: Six Light Pendant Entry
UPC: 782042992191
Category: Interior
Top to outlet: 3.88

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671992
Product Name F2227SB Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2765321 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details