Capital Lighting, Inc. F2226SB Pendants-Drum Shade 671990

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 33.75 Length 33.75 Extension: 7.5 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Soleil Bronze Product Name: Six Light Pendant Dining UPC: 782042992184 Category: Interior Top to outlet: 3.88
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 33.75 Length 33.75 Extension: 7.5 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Soleil Bronze Product Name: Six Light Pendant Dining UPC: 782042992184 Category: Interior Top to outlet: 3.88

Suppliers

Company
Product
Description
Supplier Links
F2226SB Pendants-Drum Shade - 671990 - Capital Lighting, Inc.
Columbus, OH, USA
F2226SB Pendants-Drum Shade
671990
F2226SB Pendants-Drum Shade 671990
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 33.75 Length 33.75 Extension: 7.5 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Soleil Bronze Product Name: Six Light Pendant Dining UPC: 782042992184 Category: Interior Top to outlet: 3.88

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 33.75
Length 33.75
Extension: 7.5
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Soleil Bronze
Product Name: Six Light Pendant Dining
UPC: 782042992184
Category: Interior
Top to outlet: 3.88

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671990
Product Name F2226SB Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details