Capital Lighting, Inc. B5012FI Exterior -Wall Mt./Flush 671977

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 17.00 Extension: 3.5 Bulb Type: Medium Base Qty: 2 Wattage: 60 Finish: French Iron Product Name: Two Light Wall Lantern UPC: 782042983274 Category: Exterior Top to outlet: 8.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 17.00 Extension: 3.5 Bulb Type: Medium Base Qty: 2 Wattage: 60 Finish: French Iron Product Name: Two Light Wall Lantern UPC: 782042983274 Category: Exterior Top to outlet: 8.50

Suppliers

Company
Product
Description
Supplier Links
B5012FI Exterior -Wall Mt./Flush - 671977 - Capital Lighting, Inc.
Columbus, OH, USA
B5012FI Exterior -Wall Mt./Flush
671977
B5012FI Exterior -Wall Mt./Flush 671977
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 17.00 Extension: 3.5 Bulb Type: Medium Base Qty: 2 Wattage: 60 Finish: French Iron Product Name: Two Light Wall Lantern UPC: 782042983274 Category: Exterior Top to outlet: 8.50

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 17.00
Extension: 3.5
Bulb
Type: Medium Base
Qty: 2
Wattage: 60
Finish: French Iron
Product Name: Two Light Wall Lantern
UPC: 782042983274
Category: Exterior
Top to outlet: 8.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671977
Product Name B5012FI Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details