Capital Lighting, Inc. B8954NAB Exterior -Wall Mount 671976

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 19.50 Extension: 12.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Natural Aged Brass Product Name: Three Light Wall Lantern UPC: 782042509115 Category: Exterior Top to outlet: 11.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 19.50 Extension: 12.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Natural Aged Brass Product Name: Three Light Wall Lantern UPC: 782042509115 Category: Exterior Top to outlet: 11.00

Suppliers

Company
Product
Description
Supplier Links
B8954NAB Exterior -Wall Mount - 671976 - Capital Lighting, Inc.
Columbus, OH, USA
B8954NAB Exterior -Wall Mount
671976
B8954NAB Exterior -Wall Mount 671976
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 19.50 Extension: 12.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Natural Aged Brass Product Name: Three Light Wall Lantern UPC: 782042509115 Category: Exterior Top to outlet: 11.00

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 19.50
Extension: 12.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Natural Aged Brass
Product Name: Three Light Wall Lantern
UPC: 782042509115
Category: Exterior
Top to outlet: 11.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671976
Product Name B8954NAB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details