Capital Lighting, Inc. B5013FI Exterior -Wall Mt./Flush 671974

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 21.00 Extension: 3.5 Bulb Type: Medium Base Qty: 3 Wattage: 60 Finish: French Iron Product Name: Three Light Wall Lantern UPC: 782042983281 Category: Exterior Top to outlet: 10.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 21.00 Extension: 3.5 Bulb Type: Medium Base Qty: 3 Wattage: 60 Finish: French Iron Product Name: Three Light Wall Lantern UPC: 782042983281 Category: Exterior Top to outlet: 10.25

Suppliers

Company
Product
Description
Supplier Links
B5013FI Exterior -Wall Mt./Flush - 671974 - Capital Lighting, Inc.
Columbus, OH, USA
B5013FI Exterior -Wall Mt./Flush
671974
B5013FI Exterior -Wall Mt./Flush 671974
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 21.00 Extension: 3.5 Bulb Type: Medium Base Qty: 3 Wattage: 60 Finish: French Iron Product Name: Three Light Wall Lantern UPC: 782042983281 Category: Exterior Top to outlet: 10.25

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 21.00
Extension: 3.5
Bulb
Type: Medium Base
Qty: 3
Wattage: 60
Finish: French Iron
Product Name: Three Light Wall Lantern
UPC: 782042983281
Category: Exterior
Top to outlet: 10.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671974
Product Name B5013FI Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details