Capital Lighting, Inc. 121-34 Flush Mounts-Bowl Style 671969

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Treasured Silver Leaf Product Name: Four Light Semi-Flush UPC: 782042750098 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Treasured Silver Leaf Product Name: Four Light Semi-Flush UPC: 782042750098 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
121-34 Flush Mounts-Bowl Style - 671969 - Capital Lighting, Inc.
Columbus, OH, USA
121-34 Flush Mounts-Bowl Style
671969
121-34 Flush Mounts-Bowl Style 671969
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Treasured Silver Leaf Product Name: Four Light Semi-Flush UPC: 782042750098 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 18.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Treasured Silver Leaf
Product Name: Four Light Semi-Flush
UPC: 782042750098
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671969
Product Name 121-34 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details