Capital Lighting, Inc. 123-413 Pendants-Drum Shade 671968

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 35.50 Bulb Type: Candelabra Qty: 13 Wattage: 60 Finish: Riviera Bronze with Silver Product Name: 13 Light Pendant Dining UPC: 782042750180 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 35.50 Bulb Type: Candelabra Qty: 13 Wattage: 60 Finish: Riviera Bronze with Silver Product Name: 13 Light Pendant Dining UPC: 782042750180 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
123-413 Pendants-Drum Shade - 671968 - Capital Lighting, Inc.
Columbus, OH, USA
123-413 Pendants-Drum Shade
671968
123-413 Pendants-Drum Shade 671968
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 35.50 Bulb Type: Candelabra Qty: 13 Wattage: 60 Finish: Riviera Bronze with Silver Product Name: 13 Light Pendant Dining UPC: 782042750180 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 35.50
Bulb
Type: Candelabra
Qty: 13
Wattage: 60
Finish: Riviera Bronze with Silver
Product Name: 13 Light Pendant Dining
UPC: 782042750180
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671968
Product Name 123-413 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details