Capital Lighting, Inc. 123-410 Pendants-Drum Shade 671965

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 36.50 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Riviera Bronze with Silver Product Name: Ten Light Pendant UPC: 782042750173 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 36.50 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Riviera Bronze with Silver Product Name: Ten Light Pendant UPC: 782042750173 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
123-410 Pendants-Drum Shade - 671965 - Capital Lighting, Inc.
Columbus, OH, USA
123-410 Pendants-Drum Shade
671965
123-410 Pendants-Drum Shade 671965
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 36.50 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Riviera Bronze with Silver Product Name: Ten Light Pendant UPC: 782042750173 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 36.50
Bulb
Type: Candelabra
Qty: 10
Wattage: 60
Finish: Riviera Bronze with Silver
Product Name: Ten Light Pendant
UPC: 782042750173
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671965
Product Name 123-410 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details