Capital Lighting, Inc. 121-712 Foyer/Hall Lanterns-Open Frame 671963

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 56.00 Bulb Type: Candelabra Qty: 6 Wattage: 25 Finish: Treasured Silver Leaf Product Name: 12 Light Pendant Entry UPC: 782042750135 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 56.00 Bulb Type: Candelabra Qty: 6 Wattage: 25 Finish: Treasured Silver Leaf Product Name: 12 Light Pendant Entry UPC: 782042750135 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
121-712 Foyer/Hall Lanterns-Open Frame - 671963 - Capital Lighting, Inc.
Columbus, OH, USA
121-712 Foyer/Hall Lanterns-Open Frame
671963
121-712 Foyer/Hall Lanterns-Open Frame 671963
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 56.00 Bulb Type: Candelabra Qty: 6 Wattage: 25 Finish: Treasured Silver Leaf Product Name: 12 Light Pendant Entry UPC: 782042750135 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 56.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 25
Finish: Treasured Silver Leaf
Product Name: 12 Light Pendant Entry
UPC: 782042750135
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671963
Product Name 121-712 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details