Capital Lighting, Inc. 123-12 Sconces-Drum Shades 671961

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Riviera Bronze with Silver Product Name: Two Light Wall Sconce UPC: 782042750142 Category: Interior Canopy: 5.875``H
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Riviera Bronze with Silver Product Name: Two Light Wall Sconce UPC: 782042750142 Category: Interior Canopy: 5.875``H

Suppliers

Company
Product
Description
Supplier Links
123-12 Sconces-Drum Shades - 671961 - Capital Lighting, Inc.
Columbus, OH, USA
123-12 Sconces-Drum Shades
671961
123-12 Sconces-Drum Shades 671961
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Riviera Bronze with Silver Product Name: Two Light Wall Sconce UPC: 782042750142 Category: Interior Canopy: 5.875``H

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 21.00
Extension: 5.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Riviera Bronze with Silver
Product Name: Two Light Wall Sconce
UPC: 782042750142
Category: Interior
Canopy: 5.875``H

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671961
Product Name 123-12 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details