Capital Lighting, Inc. 130-024 Large Chandeliers-Candle 671959

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 60.25 Length 60.25 Extension: 5 Bulb Type: Candelabra Qty: 24 Wattage: 25 Finish: Royal Bronze Product Name: 24 Light Chandelier UPC: 782042750678 Category: Interior Canopy: 19.5``LX6.5``W/DiaX0 .625``H Top to outlet: 8.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 60.25 Length 60.25 Extension: 5 Bulb Type: Candelabra Qty: 24 Wattage: 25 Finish: Royal Bronze Product Name: 24 Light Chandelier UPC: 782042750678 Category: Interior Canopy: 19.5``LX6.5``W/DiaX0 .625``H Top to outlet: 8.75

Suppliers

Company
Product
Description
Supplier Links
130-024 Large Chandeliers-Candle - 671959 - Capital Lighting, Inc.
Columbus, OH, USA
130-024 Large Chandeliers-Candle
671959
130-024 Large Chandeliers-Candle 671959
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 60.25 Length 60.25 Extension: 5 Bulb Type: Candelabra Qty: 24 Wattage: 25 Finish: Royal Bronze Product Name: 24 Light Chandelier UPC: 782042750678 Category: Interior Canopy: 19.5``LX6.5``W/DiaX0 .625``H Top to outlet: 8.75

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 60.25
Length 60.25
Extension: 5
Bulb
Type: Candelabra
Qty: 24
Wattage: 25
Finish: Royal Bronze
Product Name: 24 Light Chandelier
UPC: 782042750678
Category: Interior
Canopy: 19.5``LX6.5``W/DiaX0.625``H
Top to outlet: 8.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671959
Product Name 130-024 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details